EN
  • EN
  • DE

25LC256T-I/MF

Part No 25LC256T-I/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25LC256
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1351688-25LC256T-I/MF
Ultra Librarian 3D Model Ultra Librarian 25LC256T-I/MF CAD Model

Description

Microchip Technology 25LC256T-I/MF Serial EEPROM

The 25LC256T-I/MF is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device from Microchip Technology offers the flexibility of serial EEPROMs in a package that is optimized for a wide variety of applications, making it a versatile choice for designers.

Key Features

  • Memory Size: 256Kb (32,768 x 8-bit)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels
  • Max Clock Frequency: 10 MHz, enabling fast data transfer
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments
  • Write Protection: Software data protection for full array
  • Endurance: 1 million erase/write cycles, ensuring long-term reliability
  • Data Retention: Greater than 200 years
  • Packaging: 8-lead SOIC
  • Self-timed Erase and Write Cycles: No external erase/write timing required

Applications

The 25LC256T-I/MF's robust feature set makes it ideal for a variety of applications, including:

  • Industrial and automotive electronics
  • Data storage devices
  • Medical devices
  • Networking equipment
  • Smart cards

Product Advantages

The 25LC256T-I/MF stands out in the market with its high reliability and endurance. The device's wide voltage range and high-temperature tolerance make it suitable for use in a variety of challenging environmental conditions. Additionally, the SPI interface allows for simple integration into existing designs, providing a straightforward solution for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess