Product Overview: 25L080-BE/SN by Microchip Technology
The 25L080-BE/SN is a high-performance, 8 Kbyte Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry leader Microchip Technology. This compact memory module is designed for a wide range of applications that require reliable and durable non-volatile memory storage.
Key Features
- Memory Size: 8 Kbytes of EEPROM storage, offering ample space for firmware, parameter settings, or small application data.
- Interface: Utilizes a serial interface for communication, ensuring compatibility with a broad range of microcontrollers and processors.
- Write Protection: Features a hardware write-protect pin to prevent inadvertent writes that could corrupt data.
- Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power requirements, making it ideal for battery-operated systems.
- Endurance: Capable of withstanding up to 1 million write cycles, ensuring long-term reliability and data integrity.
- Data Retention: Offers a data retention period of over 200 years, providing a stable and dependable storage solution.
- Operating Voltage Range: Supports a wide voltage range, accommodating various system design needs.
- Temperature Range: Guaranteed to operate over the industrial temperature range, making it suitable for harsh environments.
- Packaging: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into existing designs.
Applications
The 25L080-BE/SN EEPROM is versatile and can be used in numerous applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Electronics
- Networking Equipment
- Smart Metering
With its robust design and proven technology, the 25L080-BE/SN from Microchip Technology is the ideal choice for designers who need a reliable and easy-to-use non-volatile memory solution. Whether you are working on a new design or updating an existing system, this EEPROM can meet your storage requirements with efficiency and reliability.