EN
  • EN
  • DE

25AA080CT-I/MS

Part No 25AA080CT-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8MSOP / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25AA080
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA080CT-I/MS-ND,25AA080CT-I/MSTR,25AA080CT-I/MSDKR,25AA080CT-I/MSCT
Standard Package 2,500
Win Source Part Number 1320884-25AA080CT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA080CT-I/MS CAD Model

Description

The 25AA080CT-I/MS is a high-quality, 8 Kbit Serial Electrically Erasable PROM (EEPROM) memory chip from Microchip Technology, an industry leader in microcontroller and analog semiconductors. This EEPROM device is designed to provide flexible, non-volatile storage that can be used in a wide range of applications, from industrial and automotive systems to consumer electronics and IoT devices.

Key Features

  • Memory Size: 8 Kbits (1,024 bytes) of EEPROM memory allows for efficient storage of configuration settings, calibration data, or small application logs.
  • Interface: The device features a Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer with simple connectivity to most microcontrollers.
  • Operating Voltage: It operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: The device is specified for the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.
  • Packaging: The 25AA080CT-I/MS comes in a compact, surface-mount MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.
  • Write Protection: It includes software write protection for the entire memory array, enhancing the security and integrity of your data.

Applications

The versatility and reliability of the 25AA080CT-I/MS make it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart meters and sensors
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Why Choose the 25AA080CT-I/MS?

With its robust design, ease of integration, and Microchip's reputation for quality, the 25AA080CT-I/MS EEPROM is a reliable choice for designers and engineers looking to add non-volatile memory to their projects. The device's wide voltage range, industrial temperature rating, and compact form factor make it a versatile solution for storing critical data across a diverse set of applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess