Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25AA040
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371465-25AA040A-I/P
Ultra Librarian 3D Model Ultra Librarian 25AA040A-I/P CAD Model

Description

Product Overview: 25AA040A-I/P

The 25AA040A-I/P is a 4K SPI Bus Serial EEPROM, meticulously crafted by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed to add flexible, non-volatile data storage to your microcontroller or other digital applications.

Key Features

  • Memory Size: 4 Kbits (512 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a wide array of applications and power requirements.
  • Package / Case: PDIP-8 (Plastic Dual In-line Package), which is through-hole mountable for easy integration into your circuit.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliability and performance even in extreme conditions.
  • Write Cycle Time: 5 ms (maximum), allowing for efficient data management and storage operations.
  • Write Protect: Yes, the device includes a write-protect feature to prevent unintended data overwrites or erasures.
  • Endurance: 1 Million write cycles, ensuring a long operational lifespan for your data storage needs.
  • Data Retention: Guaranteed for over 100 years, providing peace of mind for applications where long-term data preservation is critical.

Applications

The 25AA040A-I/P is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems that require reliable data retention over a broad temperature range.
  • Consumer electronics where compact, non-volatile memory is essential.
  • Networking equipment, such as routers and switches, for configuration and log storage.
  • Medical devices where accurate and dependable data storage is crucial.

Quality and Support

Microchip Technology is known for its commitment to quality, and the 25AA040A-I/P is no exception. It is backed by Microchip's robust support and service network, ensuring that you receive the assistance you need for a successful implementation of their product in your projects.

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 64GBIT EMMC 153FBGA
Lowest to $37.9200
ECAD model for THGBMUG6C1LBAIL
Micron Technology Inc.
IC FLASH 64GBIT MMC 153TFBGA / FLASH - NAND Memory IC 64Gbit MMC 153-TFBGA (11.5x13)
Lowest to $224.7329
ECAD model for MTFC8GAMALBH-AAT
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PARALLEL 60TFBGA
Need more? Email Us
ECAD model for IS42S16100F-6BL
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
Lowest to $38.7023
ECAD model for IS42S16320D-6TLI
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
Macronix
IC FLASH 16MBIT SPI 24CSPBGA / FLASH - NOR Memory IC 16Mbit SPI 86 MHz 24-CSPBGA (6x8)
Lowest to $1.5832
ECAD model for MX25L1606EXCI-12G
National Semiconductor (TI)
IC EPROM 1MBIT PARALLEL 32DIP / EPROM - OTP Memory IC 1Mbit Parallel 200 ns 32-DIP
Need more? Email Us
ECAD model for NM27C010N200
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4068 $56.2720
90+ $1.1543 $103.8870
135+ $1.1183 $150.9705
185+ $1.0822 $200.2070
240+ $1.0461 $251.0640
320+ $0.9379 $300.1280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,196 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention