Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24LC64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371467-24LC64-E/SM
Ultra Librarian 3D Model Ultra Librarian 24LC64-E/SM CAD Model

Description

Microchip Technology's 24LC64-E/SM

The 24LC64-E/SM is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a robust and reliable non-volatile memory solution for a wide range of applications. This particular model comes in a compact SOIJ-8 package, which is perfect for space-constrained applications while still offering a substantial 64 Kbits of storage capacity.

Key Features

  • Memory Size: The device boasts a 64 Kbit (8 Kbyte) storage capacity, ample for various data storage requirements.
  • Communication Interface: It utilizes the standard I²C serial interface for communication, supporting a clock frequency of up to 400 kHz (I²C Fast-mode) for rapid data transfer.
  • Operating Voltage: The 24LC64-E/SM operates across a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Write-Protect Feature: It includes a hardware write-protect pin that ensures data integrity by preventing accidental data overwrites or erasure.
  • Page Write Buffer: The device offers a page write buffer of 32 bytes, allowing for efficient batch writing of data.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick and efficient data storage operations.
  • Endurance: The EEPROM provides a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan.
  • Data Retention: It guarantees data retention for a minimum of 200 years, offering a stable and reliable storage solution over an extended period.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The 24LC64-E/SM is ideal for a variety of applications where reliable and durable non-volatile memory is required. It is commonly used in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Portable computing devices
  • Networking equipment

With its robust feature set, the 24LC64-E/SM from Microchip Technology is a top choice for designers and engineers looking for a high-quality EEPROM solution. Its combination of large memory capacity, high data integrity, and wide operational range make it a versatile and dependable choice for advanced electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C66A-IDR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C04A-UTG-T
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C TSOT23-5
Need more? Email Us
ECAD model for FT24C02A-5PR-T
Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C02A-KSG-T
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC FLASH 4MBIT SPI 120MHZ 8SOP
Need more? Email Us
ECAD model for FT25H04S-RT
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7870 $53.6100
70+ $1.4662 $102.6340
110+ $1.4204 $156.2440
150+ $1.3746 $206.1900
190+ $1.3288 $252.4720
255+ $1.1913 $303.7815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,431 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention