EN
  • EN
  • DE

LCA715STR

Part No LCA715STR
Manufacturer IXYS
Catalog Solid State Relays
Description Single Pole OptoMOS Relay | SSR RELAY SPST-NO 2.2A 0-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel
Mounting Style SMD
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 60V
Load Current 2.2A
On-State Resistance (Maximum) 150 mOhms
Termination Style Gull Wing
Manufacturer Package 6-SMD
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195678-LCA715STR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCA715STR CAD Model

Description

The LCA715STR is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by IXYS. This device is designed for a variety of switching applications, providing electrical isolation between the control circuit and the load. It offers a reliable and long-lasting alternative to electromechanical relays, with advantages such as faster switching speed, lower power consumption, and no moving parts.

Applications:

  • Industrial Control Systems: Switching loads in industrial automation equipment, such as PLCs and motor controllers.
  • Security Systems: Controlling access control systems, alarm systems, and surveillance equipment.
  • Instrumentation: Switching signals in test and measurement equipment.
  • Medical Equipment: Controlling medical devices where electrical isolation and reliability are critical.
  • Telecommunications: Switching signals in telecommunication equipment.

Features:

  • Single-Pole, Normally Open (1-Form-A) Configuration: Provides a simple on/off switching function.
  • Solid-State Design: Offers long life, high reliability, and fast switching speeds.
  • Optical Isolation: Provides electrical isolation between the control input and the load.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • High Voltage Rating: Supports high-voltage applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, increasing reliability and lifespan.
  • Faster Switching Speed: Enables high-speed switching, improving system response time.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays.
  • Electrical Isolation: Provides isolation between the control and load circuits, enhancing safety and preventing ground loops.
  • Compact Design: Surface mount package allows for smaller and more compact designs.

Additional Details:

The LCA715STR typically features a load voltage rating of up to 60V and a continuous load current rating of around 400mA (consult the datasheet for precise values). The control voltage is typically in the range of 3V to 5V. The on-resistance is typically less than 2 ohms. The isolation voltage is typically 3750Vrms. The device is commonly available in a 6-pin SOIC package. It is designed to operate within a specified temperature range, typically from -40°C to +85°C.

This solid-state relay is suitable for various applications requiring reliable and isolated switching performance. Its solid-state design, optical isolation, and fast switching speed make it a preferred choice over traditional electromechanical relays in many modern electronic systems.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Lowest to $23.1278
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess