EN
  • EN
  • DE

24LC411/P

Part No 24LC411/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036033-24LC411/P
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC411/P CAD Model

Description

Microchip Technology 24LC411/P EEPROM

The Microchip Technology 24LC411/P is a high-performance 4Kb I²C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to meet the rigorous data storage and retrieval requirements of modern electronic devices. This integrated circuit features a small 8-pin PDIP (Plastic Dual In-line Package) that offers a simple and efficient memory expansion for your embedded systems.

Key Features:

  • Memory Size: 4 Kbit (512 x 8-bit organization), providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Communication Interface: I²C (Inter-Integrated Circuit) serial interface, which supports the standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for versatile data transfer capabilities.
  • Operating Voltage Range: 2.5V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems.
  • Write Protect: Hardware write-protect pin to prevent inadvertent writes, ensuring data integrity and security.
  • Low-power Consumption: Designed for low-power applications, contributing to energy efficiency and extended battery life in portable devices.
  • Endurance: Capable of 1 million erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for a minimum of 200 years, providing reliable long-term storage.

With its robust design, the 24LC411/P from Microchip Technology is well-suited for a variety of applications that require reliable and persistent memory storage. These applications include industrial and medical devices, consumer electronics, automotive systems, and smart cards.

The device also includes a self-timed erase and write cycle with auto-erase before write, and an acknowledge polling feature that simplifies device operations. Its PDIP package allows for easy integration into your design with minimal footprint, and it is also available in other package options to suit different assembly requirements.

Microchip's commitment to quality ensures that the 24LC411/P EEPROM will deliver consistent performance and maintain data integrity, making it an excellent choice for designers seeking a reliable and efficient non-volatile memory solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess