EN
  • EN
  • DE

24LC32A-E/ST

Part No 24LC32A-E/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT I2C 8TSSOP / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC32A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC32A-E/ST-NDR
Standard Package 100
Win Source Part Number 1320894-24LC32A-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC32A-E/ST CAD Model

Description

Microchip Technology 24LC32A-E/ST EEPROM

The 24LC32A-E/ST is a 32Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device is designed for advanced data storage in a variety of digital applications. It utilizes the standard I²C communication interface, making it easy to integrate into any system that supports I²C protocols.

Key Features

  • Memory Size: The device offers a storage capacity of 32 kilobits (Kb), organized as 4,096 x 8 bits, which is sufficient for storing configuration data, device parameters, or small application logs.
  • Interface: It supports the I²C serial interface, facilitating simple two-wire integration to microcontrollers and other host devices, and allows for a bus speed of up to 400 kHz.
  • Operating Voltage: This EEPROM operates within a voltage range of 2.5V to 5.5V, making it compatible with most low-power and standard logic level systems.
  • Package: The device comes in a surface-mount, TSSOP (Thin Shrink Small Outline Package) form factor under the part number 24LC32A-E/ST, which is conducive for space-constrained applications.
  • Write Protection: It features hardware write-protect pins to prevent inadvertent writes, ensuring the integrity of the data stored within.
  • Endurance: The EEPROM boasts a high write endurance with 1,000,000 write cycles per word and a data retention period of over 200 years, providing reliable data storage over the product's lifetime.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for harsh operating environments.

Applications

The 24LC32A-E/ST EEPROM is an ideal data storage solution for a wide array of applications, including:

  • Consumer electronics
  • Industrial automation and control systems
  • Automotive systems
  • Medical devices
  • Networking equipment

With its robust feature set and reliable performance, the Microchip Technology 24LC32A-E/ST EEPROM is a versatile memory component that can meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess