Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC16B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371491-24LC16B-E/MS
Ultra Librarian 3D Model Ultra Librarian 24LC16B-E/MS CAD Model

Description

Microchip Technology's 24LC16B-E/MS EEPROM

The 24LC16B-E/MS is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a part of Microchip's renowned series of EEPROMs that offer a robust storage solution for applications requiring non-volatile memory. With its small form factor and low-power consumption, the 24LC16B-E/MS is especially suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

This EEPROM operates on the I²C bus interface, which is a widely used serial interface that enables efficient communication with microcontrollers and other integrated circuits. The 24LC16B-E/MS supports a standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I²C protocol, making it versatile for various system clock speeds.

The device features a 16-bit memory organization, providing ample space for data that needs to be preserved between power cycles. It is designed for an extended temperature range, making it reliable in environments that experience wide temperature variations. The 24LC16B-E/MS comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for surface-mount technology, which is critical for modern compact PCB designs.

One of the key advantages of the 24LC16B-E/MS is its low standby current, which helps to minimize power consumption in battery-operated devices. Additionally, the device supports a write-protect feature, which prevents accidental data overwrites and ensures data integrity. The EEPROM also includes a self-timed erase and write cycle with a maximum write cycle time of 5 ms, ensuring efficient and reliable data storage operations.

Overall, the 24LC16B-E/MS from Microchip Technology is an excellent choice for designers who need a dependable and flexible non-volatile memory solution. Its compatibility with the I²C bus, wide temperature range, low power consumption, and compact packaging make it a versatile component for a variety of electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T
Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-ESR-B
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
ECAD model for FT93C66A-IDR-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
Need more? Email Us
ECAD model for FT24C04A-KNR-T
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8055 $253.7325
420+ $0.7222 $303.3240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention