EN
  • EN
  • DE

24LC08BT-I/SNG

Part No 24LC08BT-I/SNG
Manufacturer Microchip Technology
Catalog Memory
Description 8K IC SERIAL EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123218-24LC08BT-I/SNG
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC08BT-I/SNG CAD Model

Description

Microchip Technology's 24LC08BT-I/SNG EEPROM

The 24LC08BT-I/SNG is a high-performance, 8-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device is part of a series of EEPROMs that offer a versatile storage solution for a wide range of applications requiring non-volatile memory storage. The 24LC08BT-I/SNG is designed with an I²C compatible 2-wire serial interface, which ensures seamless integration with most microcontrollers and processors.

With an organization of 1024 x 8 (8K bits), this EEPROM provides ample space for calibration data, device configuration, and small application storage. The memory is divided into four blocks of 256 x 8 bits, which can be individually write-protected by using the software write-protect feature. This allows for partitioning the memory space according to the needs of the application and provides a mechanism to prevent accidental overwrites.

The 24LC08BT-I/SNG operates over a broad voltage range (2.5V to 5.5V), making it suitable for both 3.3V and 5V systems. This versatility is a significant advantage for designers as it allows for compatibility with various logic levels and power supplies. The device also supports a maximum clock frequency of 400kHz, enabling fast data transfer rates which are essential for performance-critical applications.

Designed for robustness and reliability, the 24LC08BT-I/SNG features a wide temperature range of -40°C to +85°C, which qualifies it for use in harsh environments and industrial temperature applications. Additionally, the EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a compact and surface-mountable form factor, saving valuable board space in space-constrained designs.

In summary, Microchip Technology's 24LC08BT-I/SNG is a versatile and reliable EEPROM that offers a cost-effective solution for non-volatile memory storage. Its wide voltage range, high-speed operation, and robust temperature specifications make it an excellent choice for a multitude of applications, including consumer electronics, automotive, industrial control systems, and medical devices.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess