Microchip Technology 24LC02B-I/SNG-GW448T EEPROM
The 24LC02B-I/SNG-GW448T is a high-quality, 2 Kbit Electrically Erasable PROM (EEPROM) from Microchip Technology, designed for optimal storage solutions in a wide range of applications. This device offers a flexible, non-volatile storage option that can retain data without power, making it ideal for configuration settings, device calibration data, and small application programs.
Featuring a standard single I²C serial interface, the 24LC02B-I/SNG-GW448T allows for easy integration into most microcontroller-based systems. It supports a bidirectional data transfer protocol, which makes it possible to read and write data at speeds of up to 400 kHz. The device operates across a voltage range of 2.5V to 5.5V, providing versatility for both low-power and standard applications.
This EEPROM comes in a compact SOIC-8 (SNG) package, ensuring a minimal footprint on the printed circuit board (PCB) and is suitable for space-constrained applications. The 24LC02B-I/SNG-GW448T is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
One of the standout features of the 24LC02B-I/SNG-GW448T is its built-in error correction code (ECC) functionality. This advanced feature enhances the reliability of the data being stored by detecting and correcting any errors that may occur during read operations. With a write cycle time of just 5 ms, this EEPROM can quickly store data, making it highly suitable for applications that require frequent or rapid updates to stored information.
Microchip Technology's commitment to quality is evident in the 24LC02B-I/SNG-GW448T, with its industry-standard packaging and performance specifications that make it a top choice for designers and engineers. Whether used in consumer electronics, automotive systems, industrial controls, or IoT devices, this EEPROM offers a reliable and efficient solution for your data storage needs.
Overall, the Microchip 24LC02B-I/SNG-GW448T EEPROM is a versatile and dependable component that provides a practical solution for a myriad of data storage applications, ensuring data integrity and easy accessibility whenever it is needed.