Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC025
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1318497-24LC025-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC025-E/SN CAD Model

Description

Microchip Technology 24LC025-E/SN EEPROM

The 24LC025-E/SN is a 2Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This particular model is part of the 24XX025 series and is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and cost-effective non-volatile memory storage is essential.

Designed with a focus on ease of integration into existing systems, the 24LC025-E/SN features a standard 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface mount technology (SMT) assembly processes. Its operating voltage ranges from 2.5V to 5.5V, allowing for use in various circuit configurations and compatibility with both 3.3V and 5V systems.

One of the key features of this EEPROM is its I²C serial interface, which supports a bus speed of 100 kHz, providing a simple and efficient method for data transfer. The 24LC025-E/SN offers a memory size of 256 x 8 bits, which is ideal for storing configuration parameters, calibration data, or small application-specific datasets.

The device also includes a hardware write-protect pin that can be used to prevent accidental data overwrites, ensuring the integrity of the stored information. Furthermore, it boasts a high reliability with an endurance of one million write cycles and a data retention period of over 200 years, making it a trustworthy choice for long-term applications.

Microchip's commitment to quality is evident in the 24LC025-E/SN EEPROM, which is built to meet strict industrial standards. The device's operational temperature range of -40°C to +85°C ensures stable performance even in harsh environmental conditions.

In conclusion, the Microchip Technology 24LC025-E/SN is a versatile and reliable EEPROM solution that offers the perfect balance of performance, durability, and cost-effectiveness for designers and engineers looking to enhance their systems with a dependable non-volatile memory component.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for CY7C1041BNV33L-15ZXC
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#B1
Alliance Memory, Inc.
IC SRAM 1MBIT PARALLEL 32SOJ
Need more? Email Us
ECAD model for AS7C1024B-12JIN
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1480BV25-200BZXC
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V67603S150PFG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention