Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24LC024
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854733-24LC024-E/MC
Ultra Librarian 3D Model Ultra Librarian 24LC024-E/MC CAD Model

Description

The 24LC024-E/MC is a 2 Kbit Electrically Erasable PROM (EEPROM) device from Microchip Technology. It is designed to provide a flexible, non-volatile storage solution for applications that require reliable data retention with low power consumption. This serial EEPROM operates on the standard I²C bus, making it an excellent choice for a wide range of embedded systems.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Interface: I²C (2-wire serial interface)
  • Speed: Supports standard and fast I²C modes (100 kHz and 400 kHz)
  • Voltage Range: 2.5V to 5.5V operating voltage range, suitable for battery-operated applications
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Write Cycle Time: Fast write cycle times of 5 ms max, facilitating efficient data management
  • Endurance: High reliability with 1 million erase/write cycles and a data retention period of over 200 years
  • Packaging: Available in an 8-lead MSOP (Micro Small Outline Package) for compact designs

Applications

The 24LC024-E/MC EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive applications where long-term data storage is critical
  • Consumer electronics such as wearables, smart appliances, and handheld devices
  • Medical devices where accurate data logging is essential
  • Communication systems and data storage modules

Why Choose the 24LC024-E/MC?

Microchip Technology's 24LC024-E/MC EEPROM offers a blend of performance, reliability, and flexibility. With its robust design, low power consumption, and I²C interface, it is an ideal memory solution for applications that demand efficient data storage and retrieval in a small footprint. The device's high endurance and wide operating temperature range make it suitable for harsh environments, ensuring data integrity and device longevity.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Need more? Email Us
ECAD model for FT24C32A-USG-B
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 8TSSOP
Need more? Email Us
ECAD model for FT93C46A-ITR-B
Fremont Micro Devices USA
IC EEPROM 16KBIT SPI 20MHZ 8SOP
Need more? Email Us
ECAD model for FT25C16A-USR-T
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C16A-ESG-T
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C64A-UTG-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C04A-ENR-T
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
ECAD model for FT24C02A-UTR-B

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention