EN
  • EN
  • DE

24LC014H-I/P

Part No 24LC014H-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24LC014H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323439-24LC014H-I/P
Ultra Librarian 3D Model Ultra Librarian 24LC014H-I/P CAD Model

Description

Microchip Technology 24LC014H-I/P EEPROM

The 24LC014H-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular EEPROM offers a storage capacity of 1 Kbit and is designed for optimal performance in a wide range of applications, from industrial and automotive systems to consumer electronics and data storage solutions.

The 24LC014H-I/P comes in a standard DIP (Dual In-line Package) form factor, which is denoted by the suffix 'I/P' in its product name. This packaging allows for easy insertion into a breadboard or socket, making it a convenient choice for prototyping as well as for final production runs. The DIP package also provides robust physical protection for the chip, ensuring long-term reliability even in harsh conditions.

One of the key features of the 24LC014H-I/P is its I²C interface, which allows for simple two-wire serial communication with microcontrollers or other I²C-compatible devices. This interface enables a straightforward connection and minimizes the complexity of wiring, which is especially beneficial in designs where space and pin count are at a premium.

Furthermore, the 24LC014H-I/P operates over a wide voltage range of 1.7V to 5.5V, making it versatile for use in systems with different power supply levels. Its low-power consumption is an added advantage, particularly for battery-operated devices where energy efficiency is paramount.

In terms of data protection, the 24LC014H-I/P incorporates write-protect features that can be used to prevent accidental data overwrites or erasure. This ensures the integrity and safety of critical data stored within the device.

Overall, the Microchip Technology 24LC014H-I/P EEPROM is a reliable and flexible memory solution that offers the quality and performance expected from a company with a strong reputation in the semiconductor industry. It is an excellent choice for designers and engineers looking for a non-volatile memory component that can be easily integrated into a broad range of electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess