EN
  • EN
  • DE

24C08B

Part No 24C08B
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K 5.0V I 2 C O Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123167-24C08B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C08B CAD Model

Description

Microchip Technology's 24C08B I<sup>2C-Compatible Serial EEPROM

The 24C08B is a high-performance 8-Kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) brought to you by Microchip Technology. This compact, non-volatile memory module utilizes the I<sup>2C bus protocol, making it an excellent choice for applications that require data storage with easy and efficient access through a serial interface.

Designed with versatility in mind, the 24C08B operates across a voltage range of 2.5V to 5.5V, accommodating various system voltage requirements. This flexibility makes the device suitable for a broad spectrum of applications, from industrial and automotive systems to consumer electronics and smart cards.

The memory is organized as 1024 x 8 bits (1 Kbyte), which allows for a substantial amount of data storage. Furthermore, the 24C08B supports a bidirectional two-wire bus and a data transfer protocol that can facilitate data transmission speeds of up to 400 kHz, providing a swift and reliable means of data communication.

One of the key features of the 24C08B is its write-protect option, which safeguards your data against inadvertent changes. This feature is particularly useful in critical applications where maintaining the integrity of the data is paramount. In addition, the device's low power consumption makes it an energy-efficient choice for battery-operated devices.

Microchip Technology has ensured that the 24C08B is not only robust in terms of performance but also in reliability. The EEPROM is rated for over 1 million write cycles and has a data retention period of over 100 years, guaranteeing the longevity of your stored data.

The 24C08B is available in several package options including the 8-lead PDIP, SOIC, TSSOP, and MSOP packages, providing flexibility in hardware design. This, coupled with the support for industrial and extended temperature ranges, ensures that your product can withstand challenging environmental conditions.

In conclusion, Microchip Technology's 24C08B Serial EEPROM is a high-quality, durable, and easy-to-use data storage solution that offers excellent performance for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3828 $59.0624
20+ $6.0580 $121.1600
30+ $5.8686 $176.0580
41+ $5.6791 $232.8431
53+ $5.4897 $290.9541
71+ $4.9226 $349.5046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess