EN
  • EN
  • DE

24C04A/SN

Part No 24C04A/SN
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description No description available
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976612-24C04A/SN
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24C04A/SN CAD Model

Description

Microchip Technology's 24C04A/SN EEPROM

The 24C04A/SN is a high-performance 4-Kb I²C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory device is designed with the modern electronic engineer's needs in mind, offering a practical and reliable solution for data storage that requires low power consumption and stable operation.

Key Features

  • Memory Size: The 24C04A/SN offers 4 Kilobits (512 bytes) of memory, organized as 512 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: It features a serial I²C (Inter-Integrated Circuit) bus interface, supporting standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols for versatile communication with microcontrollers and processors.
  • Voltage Range: The device operates across a wide voltage range of 1.7V to 5.5V, making it suitable for various applications, from battery-operated devices to industrial systems.
  • Write Protection: To prevent accidental data alteration, the 24C04A/SN includes hardware write protection features, such as a write-protect pin and write-disable instructions for both the entire chip and specific blocks.
  • Endurance: It boasts a high endurance of one million write cycles and a data retention period of over 200 years, ensuring data integrity over a long lifespan.
  • Packaging: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, marked with the SN suffix, which is well-suited for space-constrained applications.

Applications

The versatility of the 24C04A/SN EEPROM makes it an excellent choice for a wide range of applications, including:

  • Consumer electronics such as personal gadgets, home appliances, and gaming devices
  • Automotive systems, particularly for storing non-volatile data that must be preserved across power cycles
  • Industrial and medical equipment requiring reliable and durable memory storage
  • Telecommunication systems for configuration and authentication purposes

With its robust design and flexible features, the 24C04A/SN from Microchip Technology stands out as a smart choice for designers looking for a dependable and efficient EEPROM solution.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess