EN
  • EN
  • DE

24AA256T-I/ST

Part No 24AA256T-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003284-24AA256T-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA256T-I/ST CAD Model

Description

Microchip Technology 24AA256T-I/ST EEPROM

The 24AA256T-I/ST is a high-quality, 256Kb (32K x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This memory chip is designed to provide a robust storage solution for applications requiring data retention and flexible data management. It uses the I²C (Inter-Integrated Circuit) bus protocol to facilitate communication between the memory device and microcontrollers or other I²C compatible devices in your system.

This particular EEPROM is available in a TSSOP (Thin Shrink Small Outline Package) and is characterized for operation across the industrial temperature range (-40°C to +85°C). Its part number, 24AA256T-I/ST, indicates that it is a variant of the 24AA256 series with specific package and operational temperature specifications.

Key Features of the 24AA256T-I/ST:

  • Memory Size: 256Kb (32,768 x 8 bits)
  • Interface: I²C compatible (2-wire serial interface)
  • Speed: Supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C protocol
  • Supply Voltage: Operating voltage range from 1.7V to 5.5V
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Write Protect: Hardware write protection for the entire memory array
  • Write Cycles: 1 million write cycle endurance at 25°C
  • Data Retention: Guaranteed for over 100 years at 25°C
  • Package: TSSOP

The 24AA256T-I/ST EEPROM is designed for flexible and dependable non-volatile memory storage. Whether it's used for device configuration, calibration data, or small application storage, this EEPROM ensures that your data is preserved even when power is removed. The device also features a page write capability for up to 64 bytes of data, which can reduce the total write time per byte and increase the overall efficiency of the writing process.

With its wide voltage range and low-power consumption, the 24AA256T-I/ST is an excellent choice for various applications, including industrial control systems, medical devices, smart cards, and many other electronics requiring a reliable and durable memory solution. Microchip's commitment to quality ensures that the 24AA256T-I/ST EEPROM will meet the rigorous demands of your next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4970 $52.3950
85+ $1.2283 $104.4055
130+ $1.1899 $154.6870
175+ $1.1516 $201.5300
225+ $1.1132 $250.4700
305+ $0.9980 $304.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess