EN
  • EN
  • DE

24AA256T-E/MS

Part No 24AA256T-E/MS
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000727-24AA256T-E/MS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Memory -Memory
Package Tape & Reel (TR)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Voltage - Supply 1.7V ~ 5.5V
Technology EEPROM
Ultra Librarian 3D Model Ultra Librarian 24AA256T-E/MS CAD Model

Description

Microchip Technology's 24AA256T-E/MS EEPROM

The 24AA256T-E/MS is a high-performance, 256-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer, Microchip Technology. This compact memory device offers a robust storage solution for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable and durable non-volatile memory is crucial.

Featuring a standard I²C serial interface, the 24AA256T-E/MS enables simple integration into existing designs, providing an easy-to-use communication with microcontrollers and processors. The device supports a fast data transfer rate, making it an efficient choice for systems requiring quick data access and storage.

The EEPROM comes in a small 8-lead MSOP (Mini Small Outline Package) that is both space-saving and suitable for surface-mount technology, which is essential for modern, compact PCB designs. Its operation voltage range of 1.7V to 5.5V allows for flexibility in different power environments, ensuring compatibility with low-power and standard devices alike.

One of the key features of the 24AA256T-E/MS is its extended temperature range, which makes it operational across -40°C to +85°C. This temperature resilience ensures reliability in harsh environments, making it an ideal choice for outdoor or automotive applications where temperature fluctuations are common.

Additionally, the device offers a write-protect feature, which prevents accidental overwrite or erasure of data. This is particularly important in applications where data integrity is paramount. The 24AA256T-E/MS also boasts a high endurance with a write cycle rating of over 1 million cycles and a data retention period of over 100 years, ensuring data persistence over an extended period.

In summary, the Microchip 24AA256T-E/MS EEPROM stands out as a reliable, high-endurance, and versatile storage solution. Its robust design, combined with a wide voltage range and extended temperature operation, make it an excellent choice for designers looking to incorporate a dependable memory component into their electronic designs.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess