EN
  • EN
  • DE

24AA16T-I/CS16K

Part No 24AA16T-I/CS16K
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 400KHZ 5CSP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 5-CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-UFBGA, CSPBGA
Supplier Device Package 5-CSP
Base Product Number 24AA16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 5,000
Win Source Part Number 1131400-24AA16T-I/CS16K
Ultra Librarian 3D Model Ultra Librarian 24AA16T-I/CS16K CAD Model

Description

Product Overview: 24AA16T-I/CS16K

The 24AA16T-I/CS16K is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM is designed for a wide range of applications that require low-power and high-endurance non-volatile memory storage. With its I²C-compatible (2-wire) serial interface, this device offers a convenient and efficient way to store data that must be preserved during power-down events.

Key Features:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: I²C (2-wire) Serial Interface
  • Speed: Supports standard and fast I²C modes (100 kHz and 400 kHz)
  • Voltage Range: 1.7V to 5.5V Operating Voltage Range, making it suitable for various logic levels and power supplies.
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C.
  • Packaging: Available in a space-saving CS16K package.
  • Write Protect: Hardware write-protect feature to prevent accidental overwrite.
  • Endurance: High reliability with 1 million erase/write cycles and data retention of over 200 years.
  • Sequential Read: Allows for efficient data retrieval with sequential read operation.

Applications:

The 24AA16T-I/CS16K EEPROM is ideal for a variety of applications where reliable and persistent data storage is crucial. It is commonly used in:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Portable electronic devices
  • Networking and telecommunication systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the 24AA16T-I/CS16K EEPROM is no exception. It is manufactured to high standards, ensuring reliable performance and longevity, even in the most demanding conditions. Whether you're developing a small gadget or a complex industrial system, this EEPROM can meet your non-volatile memory needs with ease.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,701 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess