EN
  • EN
  • DE

24AA1025T-I/SN

Part No 24AA1025T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1M I2C 400KHZ 8SOIC / 1024K I2C™ CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 24AA1025
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808974-24AA1025T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24AA1025T-I/SN CAD Model

Description

Product Overview: 24AA1025T-I/SN

The 24AA1025T-I/SN is a 1Mb I2C™ compatible Serial EEPROM designed by Microchip Technology. This high-density memory device operates at a voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications that require low-power and high-performance data storage solutions. The device is housed in an 8-lead SOIC (SN) package, providing a compact footprint for space-constrained applications.

With a significant endurance of one million erase/write cycles and a data retention period of over 200 years, the 24AA1025T-I/SN ensures reliability and longevity in data storage. It is designed to work with the I2C serial interface, which is a widely adopted protocol that enables easy integration with most microcontrollers, offering a simple two-wire connection for communication.

The EEPROM is organized as 128K x 8 bits, which allows for efficient data storage and retrieval. It supports a clock frequency of up to 1 MHz, enabling fast data transfer rates that are critical for performance-driven applications. The 24AA1025T-I/SN also features a page write buffer of 128 bytes, which allows for the writing of large data blocks in a single cycle, thus optimizing programming time.

For security and data integrity, the device includes write-protect features that prevent accidental overwrite or erasure of data. Additionally, the 24AA1025T-I/SN supports sequential read operation, making it easy to access multiple bytes of data in a streamlined fashion. This is particularly useful in situations where large amounts of data need to be read without interruption.

The versatility of the 24AA1025T-I/SN makes it an ideal choice for a wide range of applications, including industrial control systems, smart cards, medical devices, and other systems that require robust, non-volatile memory storage. With its combination of high density, low power consumption, and reliable performance, the 24AA1025T-I/SN from Microchip Technology is a prime choice for designers looking to enhance their data storage capabilities.

Key Features:

  • 1 Mb (128K x 8) Serial Electrically Erasable PROM
  • Operating voltage range of 2.5V to 5.5V
  • Up to 1 MHz clock frequency
  • I2C serial interface
  • 1,000,000 erase/write cycles endurance
  • 200-year data retention
  • 8-lead SOIC package for compact design
  • Write-protect feature for data integrity

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4330 $56.5980
13+ $7.7399 $100.6187
21+ $7.4981 $157.4601
28+ $7.2562 $203.1736
36+ $7.0143 $252.5148
48+ $6.2887 $301.8576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess