EN
  • EN
  • DE

23LC512-I/SN

Part No 23LC512-I/SN
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM Chip Sync Single 3.3V/5V 512K-bit 64K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 512KBIT 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 512Kb (64K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1003217-23LC512-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 100
Family Name 23LC512
Introduction Date November 06, 2013
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 23LC512-I/SN CAD Model

Description

Microchip Technology's 23LC512-I/SN Serial SRAM

The 23LC512-I/SN is a high-performance 512 Kbit Serial SRAM device from Microchip Technology, designed to provide a flexible and robust memory solution for sophisticated electronics. This device operates on a wide voltage range, making it ideal for various applications, from industrial controls to consumer electronics.

Key Features

  • Memory Size: 512 Kbit (64K x 8) provides ample space for data-intensive operations.
  • Interface Type: SPI (Serial Peripheral Interface) for easy integration with most microcontrollers and processors.
  • Operating Voltage: 2.5V to 5.5V, accommodating a broad range of power supplies and systems.
  • Speed: Clock frequency support up to 20 MHz, enabling fast data transfer rates.
  • Package: 8-pin SOIC (Small Outline Integrated Circuit), which is widely used and space-efficient.
  • Temperature Range: Industrial grade with an operating range from -40°C to +85°C, suitable for harsh environments.

Advantages

The 23LC512-I/SN offers several advantages for designers and engineers. Its SPI interface ensures compatibility with a wide range of microcontrollers, simplifying the design process. The high-speed operation and generous memory size make it well-suited for buffering data, storing configuration settings, or handling temporary data during computations. Additionally, its robust temperature range and flexible operating voltage provide reliability and versatility across different applications and conditions.

Applications

Due to its versatile nature, the 23LC512-I/SN is commonly used in:

  • Industrial automation and control systems
  • Data logging and sensor data buffering
  • Consumer electronics, such as gaming devices and set-top boxes
  • Automotive electronics, including infotainment and navigation systems
  • Communication systems requiring high-speed temporary data storage

In conclusion, the Microchip Technology's 23LC512-I/SN Serial SRAM is a reliable and efficient memory solution, perfect for a wide array of applications that require quick access to a sizable amount of SRAM.

You May Also Be Interested in

Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess