EN
  • EN
  • DE

1PMT5931A/TR7

Part No 1PMT5931A/TR7
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 3W DO216AA  /  Zener Diode 18 V 3 W ±10% Surface Mount DO-216AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±10%
Power - Max 3 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package DO-216AA
Base Product Number 1PMT5931
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1173262-1PMT5931A/TR7
Ultra Librarian 3D Model Ultra Librarian 1PMT5931A/TR7 CAD Model

Description

Product Overview: 1PMT5931A/TR7 by Microchip Technology

Microchip Technology's 1PMT5931A/TR7 is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This product is a part of Microchip's robust voltage regulator portfolio, specifically engineered to provide a reliable solution for applications requiring precise voltage control.

Key Features

  • Voltage Stability: The 1PMT5931A/TR7 provides a stable Zener voltage of 18V, making it suitable for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, making it ideal for more demanding circuits.
  • Package Type: Encapsulated in a small and durable surface-mount Powermite® package, the 1PMT5931A/TR7 is designed for space-constrained applications while providing excellent power density.
  • High Reliability: Microchip Technology is known for its commitment to quality, and this Zener diode is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance.
  • Temperature Range: The device operates effectively within a broad junction temperature range of -55°C to +150°C, suitable for various operating environments.

Applications

The 1PMT5931A/TR7 can be utilized in a wide array of applications, including but not limited to:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Surge suppression
  • Consumer electronics
  • Telecommunications equipment
  • Industrial systems

Quality and Support

Microchip Technology provides comprehensive technical support and documentation, ensuring that designers can integrate the 1PMT5931A/TR7 into their projects with confidence. Customers can expect consistent performance and reliability from this component, backed by Microchip's reputation as a leading provider of semiconductor products.

In summary, the 1PMT5931A/TR7 Zener diode from Microchip Technology is a compact, high-performance solution for voltage regulation needs, offering stability, power efficiency, and reliability in a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess