EN
  • EN
  • DE

1PMT4109/TR13

Part No 1PMT4109/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1W DO216  /  Zener Diode 15 V 1 W ±5% Surface Mount DO-216
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series POWERMITE®
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-216AA
Supplier Device Package DO-216
Base Product Number 1PMT4109
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 12,000
Win Source Part Number 987104-1PMT4109/TR13
Ultra Librarian 3D Model Ultra Librarian 1PMT4109/TR13 CAD Model

Description

Microchip Technology 1PMT4109/TR13 - High-Performance Transistor

The 1PMT4109/TR13 is a cutting-edge transistor product from the renowned semiconductor manufacturer, Microchip Technology. This component is specifically designed to cater to a wide array of electronic applications that require high-speed switching and amplification. The 1PMT4109/TR13 is an essential building block in modern electronic circuitry, providing reliable performance in a compact package.

This device comes in a surface-mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs). The package is tape and reel (TR), which facilitates automated pick-and-place manufacturing processes, thereby increasing the efficiency of mass production. The "13" in the product name indicates the quantity of devices per reel, ensuring that manufacturers can plan for large-scale production runs with precise inventory control.

The 1PMT4109/TR13 boasts a robust design that can withstand the demanding conditions of industrial environments. It features a high breakdown voltage, low leakage current, and fast switching speeds, making it an excellent choice for power regulation circuits, signal amplification, and other high-frequency applications. Its high gain bandwidth product ensures that it can handle a broad range of frequencies without sacrificing performance.

With its silicon-based construction, the 1PMT4109/TR13 offers superior thermal stability and a wide operating temperature range. This makes it suitable for use in a variety of applications, from consumer electronics to automotive systems, where temperature fluctuations are common. The transistor is also characterized by its low noise figure, which is critical for applications where signal integrity is paramount.

The 1PMT4109/TR13 is a testament to Microchip Technology's commitment to providing high-quality, reliable components. It is a preferred choice for engineers and designers looking for a transistor that combines efficiency, durability, and high performance. Whether for amplifying signals in audio devices or switching currents in power supplies, the 1PMT4109/TR13 is a versatile component that delivers exceptional results.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess