EN
  • EN
  • DE

1N750

Part No 1N750
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539459-1N750
Ultra Librarian 3D Model Ultra Librarian 1N750 CAD Model

Description

The 1N750 is a highly reliable, precision Zener diode produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is designed to provide a precise voltage reference and regulation, making it a crucial component in a wide range of electronic circuits. With its robust design, the 1N750 ensures stability and performance in various applications such as power supplies, voltage regulators, and protection circuits.

Key Features:

  • Zener Voltage: The 1N750 offers a nominal Zener voltage of 4.7V, which is ideal for providing a stable reference voltage in many electronic circuits.
  • Power Dissipation: This diode can dissipate up to 400mW of power, making it suitable for handling moderate power levels in electronic systems.
  • Package: Encased in a DO-35 glass package, the 1N750 provides a compact and durable solution for space-constrained applications.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Tolerance: With a standard tolerance of ±5%, the 1N750 maintains a precise voltage reference for consistent circuit performance.

Applications:

The 1N750 Zener diode is versatile and can be used in a variety of applications. It is commonly found in:

  • Voltage regulation circuits to maintain a stable output voltage.
  • Overvoltage protection circuits to shield sensitive components from voltage spikes.
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Wattage-based power supply circuits where a precise reference voltage is critical.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The 1N750 Zener diode is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Its long service life and consistent operation make it a trusted choice for professionals and enthusiasts alike.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess