EN
  • EN
  • DE

1N747

Part No 1N747
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 24 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N747
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539456-1N747
Ultra Librarian 3D Model Ultra Librarian 1N747 CAD Model

Description

Product Overview: 1N747 Zener Diode from Microchip Technology

The 1N747 is a precision Zener diode manufactured by Microchip Technology, designed to offer a reliable voltage reference in a wide array of electronic circuits. This small but powerful component is essential for applications requiring precise voltage regulation and is a staple in the industry for its stability and durability.

Key Features:

  • Voltage Regulation: The 1N747 provides a nominal Zener voltage of 3.6 volts, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 500 mW, it can withstand reasonable amounts of power without degrading, ensuring long-term reliability.
  • Tolerance: This Zener diode offers a tolerance range of ±5%, allowing for precise voltage regulation in critical circuit designs.
  • Package: It comes in a DO-35 package, which is a small, cylindrical, glass-encapsulated diode package that is easy to mount on a printed circuit board (PCB).
  • Operating Temperature: The 1N747 is designed to operate over a wide temperature range, typically from -65°C to +175°C, making it versatile for various environmental conditions.

Applications:

The 1N747 Zener diode is commonly used in a variety of applications including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching operations
  • Waveform shaping
  • Reference elements in precision circuitry

Whether you're designing a simple voltage regulator for a power supply or integrating a reference voltage in a sophisticated analog circuit, the 1N747 Zener diode is an excellent choice for ensuring consistent performance and protection against voltage fluctuations.

Microchip Technology's commitment to quality means that the 1N747 is produced with the highest industry standards, ensuring that each component performs to its specifications. With its robust design and reliable operation, this Zener diode is a trusted component for engineers and designers across various fields.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2188 $57.9820
645+ $0.1796 $115.8420
1,000+ $0.1739 $173.9000
1,375+ $0.1683 $231.4125
1,775+ $0.1628 $288.9700
2,380+ $0.1459 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess