EN
  • EN
  • DE

1N6391

Part No 1N6391
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 25A DO203AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/553
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.5 mA @ 45 V
Capacitance @ Vr, F 2000pF @ 5V, 1MHz
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number 1N6391
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539445-1N6391
Ultra Librarian 3D Model Ultra Librarian 1N6391 CAD Model

Description

Product Overview: 1N6391 Schottky Diode from Microchip Technology

The 1N6391 is a robust Schottky diode, engineered by the renowned semiconductor manufacturer, Microchip Technology. This diode is designed to offer high-efficiency, low voltage drop, and fast switching capabilities, making it an ideal component for a wide range of electronic applications. Its unique characteristics are particularly suitable for use in power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The 1N6391 Schottky diode provides a very low forward voltage drop, which results in reduced power loss and improved efficiency in applications where it is deployed.
  • High Current Capability: This diode can handle high levels of current without degradation of its performance, ensuring reliability even under demanding conditions.
  • Fast Switching Speed: With its fast switching action, the 1N6391 minimizes switching losses and is suitable for high-frequency operations.
  • Guard Ring Die Construction: The guard ring design enhances the ruggedness and long-term reliability of the diode by providing extra protection against sudden voltage spikes and surges.
  • Low Power Loss: High efficiency is achieved thanks to the diode's low power loss characteristics, making it ideal for energy-sensitive applications.
  • Operating Temperature Range: The diode is designed to operate effectively over a wide temperature range, ensuring stability and performance in various environmental conditions.

Applications

The versatility of the 1N6391 Schottky diode from Microchip Technology allows it to be used in multiple applications, including:

  • Switching power supplies
  • DC-DC converters
  • Automotive applications
  • Solar photovoltaic systems
  • Power management solutions
  • Reverse battery protection

In conclusion, the 1N6391 Schottky diode is an exceptional component that offers efficiency, durability, and high performance for various electronic applications. Its construction and features from Microchip Technology ensure it meets the stringent requirements of modern electronic circuits, providing designers with a reliable and effective solution for their diode needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess