EN
  • EN
  • DE

1N5932B

Part No 1N5932B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 15.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5932
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539374-1N5932B
Ultra Librarian 3D Model Ultra Librarian 1N5932B CAD Model

Description

Product Overview: 1N5932B Zener Diode

The 1N5932B is a robust Zener diode produced by the renowned manufacturer, Microchip Technology. This high-performance electronic component is designed to provide precise voltage regulation, making it an essential part of various electronic circuits. The 1N5932B is particularly well-suited for applications that require a stable and reliable reference voltage.

Key Features

  • Voltage Regulation: The 1N5932B offers a Zener voltage of 36V, which is ideal for maintaining a constant voltage level in a circuit.
  • Power Dissipation: With a power dissipation rating of 1.5W, this diode can handle significant energy without compromising performance, making it suitable for a wide range of power applications.
  • Tolerance: This component offers a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive electronic systems.
  • Package: Encased in a DO-41 package, the 1N5932B is designed for through-hole mounting, which facilitates easy installation and soldering onto printed circuit boards (PCBs).
  • Operating Temperature Range: It operates effectively within a broad temperature range, from -65°C to +175°C, making it versatile for use in various environmental conditions.

Applications

The 1N5932B Zener diode is commonly used in a variety of applications that require precise voltage control, such as:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply units
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 1N5932B is no exception. Each diode is rigorously tested to meet high industry standards, ensuring that it performs consistently and reliably over time. Whether used in commercial or industrial applications, the 1N5932B Zener diode from Microchip Technology is a trusted component for voltage regulation needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1069 $58.2605
1,320+ $0.0877 $115.7640
2,040+ $0.0850 $173.4000
2,810+ $0.0822 $230.9820
3,635+ $0.0795 $288.9825
4,865+ $0.0713 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess