EN
  • EN
  • DE

1N5926B

Part No 1N5926B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 5.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5926
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539363-1N5926B
Ultra Librarian 3D Model Ultra Librarian 1N5926B CAD Model

Description

Product Overview: 1N5926B Zener Diode from Microchip Technology

The 1N5926B is a robust Zener diode designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This Zener diode offers a convenient voltage regulation solution in a compact DO-41 package, making it suitable for a wide range of electronic applications.

Key Features

  • Nominal Zener Voltage: The 1N5926B provides a nominal Zener voltage of 15V, making it ideal for voltage regulation applications where a specific voltage is required.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, suitable for a variety of circuits that require voltage stabilization and regulation.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and stability for sensitive electronic components.
  • Package Type: Enclosed in a DO-41 package, the 1N5926B offers a through-hole mounting option, which is easy to solder and integrate into printed circuit boards (PCBs).
  • Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +200°C, making it reliable for use in harsh environmental conditions.
  • Reverse Leakage Current: It has a low leakage current, ensuring minimal power loss and increased efficiency in your circuit.

Applications

The 1N5926B Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic circuits
  • Overvoltage protection for sensitive components
  • Waveform shaping in signal processing circuits
  • Reference elements in precision applications

In summary, the 1N5926B from Microchip Technology is a reliable and efficient Zener diode, perfect for designers and engineers looking to maintain a stable voltage in their electronic designs. Its robust features and wide operating temperature range make it a versatile component for a multitude of applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1069 $58.2605
1,320+ $0.0877 $115.7640
2,040+ $0.0850 $173.4000
2,810+ $0.0822 $230.9820
3,635+ $0.0795 $288.9825
4,865+ $0.0713 $346.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess