EN
  • EN
  • DE

1N4679

Part No 1N4679
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 2 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N4679
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539082-1N4679
Ultra Librarian 3D Model Ultra Librarian 1N4679 CAD Model

Description

Product Overview: Microchip Technology 1N4679 Zener Diode

The 1N4679 Zener Diode from Microchip Technology is a highly reliable voltage regulator designed for a wide range of electronic applications. This precision Zener diode offers a nominal Zener voltage of 1.8 volts, making it an excellent choice for voltage stabilization and voltage reference purposes in various electronic circuits.

Key Features

  • Nominal Zener Voltage: 1.8V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW of power, ensuring stable performance under standard operating conditions.
  • Package Type: The 1N4679 is available in a DO-35 glass package, which offers high reliability and durability.
  • Temperature Stability: Designed to maintain consistent performance over a wide temperature range, typically from -55°C to +175°C.
  • Low Dynamic Impedance: Ensures minimal voltage variation under different current conditions, contributing to the overall stability of the system.

Applications

The 1N4679 Zener Diode is suitable for a variety of applications, including:

  • Voltage reference in analog circuits
  • Surge suppression and protection circuits
  • Regulated power supply units
  • Consumer electronics
  • Industrial and commercial systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N4679 Zener Diode is no exception. This product meets stringent industry standards, ensuring high reliability and performance consistency. Each diode is subjected to rigorous testing and quality control measures, providing engineers and designers with a dependable component for their electronic designs.

Conclusion

With its precise voltage regulation, robust package, and wide temperature range operation, the Microchip Technology 1N4679 Zener Diode stands out as a versatile and reliable component for any circuit requiring voltage control and stabilization. Whether used in small-scale DIY projects or large-scale industrial systems, the 1N4679 is an excellent choice for designers seeking a high-quality Zener diode solution.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7243 $60.3505
85+ $1.4149 $120.2665
130+ $1.3707 $178.1910
175+ $1.3264 $232.1200
230+ $1.2823 $294.9290
305+ $1.1496 $350.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess