EN
  • EN
  • DE

1N4148UBD

Part No 1N4148UBD
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description SWITCHING DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Operating Temperature - Junction -65°C ~ 200°C
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Base Product Number 1N4148
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1377364-1N4148UBD
Ultra Librarian 3D Model Ultra Librarian 1N4148UBD CAD Model

Description

Microchip Technology 1N4148UBD Diode

The 1N4148UBD from Microchip Technology is a high-speed switching diode, encapsulated in a small and durable glass package. This diode is designed to meet the stringent requirements of electronic professionals and hobbyists alike, offering reliable performance in a wide range of applications, from signal processing to high-speed switching circuits. The 1N4148UBD is a versatile component that is a staple in any electronic component inventory.

Key Features:

  • Fast Switching Speed: The 1N4148UBD provides a fast switching response, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss, which is crucial for efficiency in any circuit.
  • High Conductance: The diode offers high conductance, allowing for better signal transmission and reduced signal loss.
  • Hermetically Sealed: The glass package is hermetically sealed, providing protection against environmental factors such as moisture and dust, thus ensuring long-term reliability.
  • Lead-Free: The 1N4148UBD is a lead-free component, making it compliant with current RoHS regulations and environmentally friendly.

Applications:

The 1N4148UBD is suitable for a multitude of applications including:

  • High-speed switching circuits
  • Logic circuits
  • Signal processing
  • Rectification applications
  • General-purpose use in digital and analog systems

Product Specifications:

The 1N4148UBD has a maximum repetitive reverse voltage of 100V and a forward continuous current of 200mA. Its forward surge current peaks at 2A, and it operates efficiently across a wide temperature range from -65°C to 175°C, making it suitable for various environmental conditions.

In conclusion, the Microchip Technology 1N4148UBD is a high-quality, fast-switching diode that offers efficiency and reliability for a broad array of electronic applications. Its robust design and compliance with environmental standards make it an excellent choice for designers and engineers looking to create sustainable and durable electronic products.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess