EN
  • EN
  • DE

1N4104

Part No 1N4104
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 7.6 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 810994-1N4104
Ultra Librarian 3D Model Ultra Librarian 1N4104 CAD Model

Description

The 1N4104 from Microchip Technology is a high-reliability, controlled avalanche silicon rectifier diode designed for a wide range of applications. This versatile component is known for its stability and endurance, making it a preferred choice for engineers and designers in various electronic projects. With its robust construction, the 1N4104 is capable of withstanding harsh conditions and is suitable for use in military, aerospace, and industrial environments.

Key Features

  • High Surge Capability: The 1N4104 is designed to handle high surge currents, ensuring reliable performance during transient conditions.
  • Controlled Avalanche Characteristics: This diode is engineered to safely absorb high-energy spikes, which is essential for protecting sensitive circuits.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and improving efficiency in electronic systems.
  • High Reliability: With its military-grade construction, the 1N4104 meets stringent quality standards, offering exceptional reliability.

Applications

The 1N4104 diode is utilized in a variety of applications that require high reliability and protection against voltage transients. These include:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits in aerospace and defense systems
  • Industrial automation systems
  • Telecommunication equipment

Technical Specifications

Parameter Value Peak Repetitive Reverse Voltage 400 V Maximum Forward Voltage Drop 1.1 V @ 1 A Maximum DC Reverse Current 5 µA @ 25°C Operating Temperature Range -65°C to +175°C

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the 1N4104 diode is backed by the company's commitment to quality and customer support. Whether you're developing mission-critical systems or designing consumer electronics, the 1N4104 is a reliable and efficient choice for your diode requirements.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6245 $50.7430
34+ $2.9739 $101.1126
53+ $2.8810 $152.6930
72+ $2.7881 $200.7432
93+ $2.6951 $250.6443
125+ $2.4163 $302.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess