Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 300 V
Current - Average Rectified (Io) 100A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 300 V
Mounting Type Stud Mount
Package / Case DO-205AA, DO-8, Stud
Supplier Device Package DO-205AA (DO-8)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N3290
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538985-1N3290R
Ultra Librarian 3D Model Ultra Librarian 1N3290R CAD Model

Description

The 1N3290R is a robust and reliable semiconductor device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to a wide range of applications, from power regulation to signal processing, making it an essential component in the electronics industry.

Key Features

  • High Voltage Tolerance: The 1N3290R is capable of handling high voltage applications, which makes it ideal for use in power supplies and voltage regulation circuits.
  • Reverse Polarity: The 'R' in the product name indicates that this device has a reverse polarity protection feature, ensuring that the product is safeguarded against incorrect power connections.
  • Durability: Built to withstand tough conditions, the 1N3290R can operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Low Forward Voltage Drop: This characteristic minimizes power loss and improves efficiency, which is critical for battery-operated devices and energy-sensitive applications.
  • Surge Current Capabilities: The device can handle surge currents without failure, which is beneficial for applications that may experience short-term overcurrent conditions.

Applications

The versatility of the 1N3290R allows it to be used in various applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Circuits
  • DC-DC Converters
  • Battery Charging Stations
  • Telecommunication Infrastructure

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The 1N3290R is manufactured with stringent quality control processes, ensuring consistent performance and reliability. Customers can trust this product to meet their design specifications and to perform reliably in their applications.

Support and Resources

For further information, technical support, and resources, customers can visit the Microchip Technology official website or contact their customer support team. Data sheets, reference designs, and application notes for the 1N3290R are readily available to assist with the integration of this device into your projects.

You May Also Be Interested in

Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2GBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention