EN
  • EN
  • DE

16C505-04I/SL

Part No 16C505-04I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 197312-16C505-04I/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16C505-04I/SL CAD Model

Description

Microchip Technology's 16C505-04I/SL is a versatile and powerful 8-bit microcontroller that offers a perfect blend of efficiency and performance for a wide range of embedded applications. This microcontroller is part of the PIC family, renowned for their user-friendly interface and robust architecture, making them ideal for both simple and complex tasks.

Key Features

  • High-Performance RISC CPU: The 16C505-04I/SL features a Reduced Instruction Set Computer (RISC) architecture that allows for faster processing and efficient power consumption, ensuring optimal performance for time-sensitive applications.
  • Memory: Equipped with 1.5KB of program memory and 72 bytes of data RAM, this microcontroller can handle a variety of operations without external memory components, leading to a more compact and cost-effective design.
  • I/O Ports: It comes with 12 input/output pins, providing ample connectivity options for peripherals and allowing for flexible interface configurations.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most power systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 16C505-04I/SL is resilient and reliable in harsh environmental conditions.
  • Timers: Integrated timers support a wide range of functions, from simple delays to complex pulse width modulation (PWM) for motor control or dimming LEDs.

Applications

The 16C505-04I/SL microcontroller is suitable for an array of applications including but not limited to:

  • Automation systems
  • Consumer electronics
  • Automotive applications
  • Industrial controls
  • Medical devices

Quality and Support

Microchip Technology is committed to providing high-quality products and exceptional support. The 16C505-04I/SL is backed by Microchip's robust technical support network and comprehensive documentation, ensuring that developers have the resources they need to integrate this microcontroller into their projects successfully.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7080 $81.4160
4+ $33.4014 $133.6056
6+ $32.3573 $194.1438
8+ $31.3144 $250.5152
10+ $30.2702 $302.7020
13+ $27.1390 $352.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess