Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121129-11LC080-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC080
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC080-I/MS CAD Model

Description

Microchip Technology's 11LC080-I/MS EEPROM

The 11LC080-I/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory component is designed for applications that require data storage which can be electrically erased and reprogrammed. It is particularly suitable for a wide range of applications across various industries, including consumer electronics, automotive, industrial control systems, and telecommunications.

The 11LC080-I/MS comes in an 8-pin MSOP (Mini Small Outline Package) that is not only space-efficient but also compatible with standard surface-mount technology, making it easy to integrate into various circuit designs. With its compact footprint, this EEPROM is ideal for applications where board space is at a premium.

With a memory size of 8 Kbits, the 11LC080-I/MS provides sufficient storage for configuration parameters, calibration data, and small application logs. The device operates over a wide voltage range, typically from 2.5V to 5.5V, which allows for flexible usage in systems with different power supply levels.

The 11LC080-I/MS is characterized by its industrial temperature range, from -40°C to +85°C, ensuring reliable operation under extreme conditions. This temperature resilience makes it an excellent choice for harsh environments where temperature fluctuations are common.

One of the key features of this EEPROM is its I2C/SMBus compatible interface, which supports a 100 kHz standard mode and a 400 kHz fast mode. This interface enables easy and efficient communication with microcontrollers and other digital systems, allowing for seamless data transfer.

Additionally, the device includes write protection features to prevent accidental data overwrites and ensure data integrity. The 11LC080-I/MS also boasts low power consumption, making it suitable for battery-operated devices where power efficiency is critical.

In summary, Microchip Technology's 11LC080-I/MS EEPROM is a robust, versatile, and reliable memory solution that offers the performance and durability needed for modern electronic applications. Its small package, wide voltage range, and industrial temperature resilience make it a top choice for designers and engineers looking to enhance their systems with a dependable storage component.

You May Also Be Interested in

Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 34LC02-I/ST
Microchip Technology
IC EEPROM 256KBIT SPI 8SOIJ / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-SOIJ
Lowest to $9.5053
ECAD model for 25LC256T-E/SM
Microchip Technology
IC EEPROM 128KBIT SPI 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) SPI 10 MHz 8-TSSOP
Lowest to $54.8383
ECAD model for 25LC128T-E/ST
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.2204
ECAD model for 24LC02BHT-I/ST
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention