EN
  • EN
  • DE

LA1186

Part No LA1186
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73786-LA1186
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1186 CAD Model

Description

The LA1186 is a versatile and high-performance integrated circuit developed by ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly excelling in audio processing tasks. It is well-suited for consumer electronics, automotive systems, and various other audio-related applications.

Key Features

  • High Quality Audio Processing: The LA1186 is capable of delivering clear and high fidelity audio signals, making it ideal for use in high-quality sound systems.
  • Low Noise Output: Engineered to minimize noise, the LA1186 ensures that the audio output is crisp and free of unwanted interference.
  • Wide Operating Voltage Range: This IC operates efficiently over a broad range of voltages, providing flexibility in different power environments.
  • Durable Design: ON Semiconductor's commitment to quality means that the LA1186 is built to last, with a robust design that withstands the rigors of everyday use.
  • Energy Efficient: The LA1186 is designed to consume minimal power, which not only extends the life of the device it is used in but also contributes to energy conservation.

Applications

  • Audio Amplifiers
  • Sound Processing Equipment
  • Automotive Audio Systems
  • Home Theater Systems
  • Public Address Systems

Technical Specifications

The LA1186 integrated circuit is packaged in a compact form factor, which allows for easy integration into various designs without taking up significant space. It is compatible with standard soldering and mounting techniques, making it easy to work with for both professionals and electronics enthusiasts.

Quality and Reliability

ON Semiconductor is known for its commitment to high standards of quality and reliability. The LA1186 IC is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can trust in the LA1186 to perform consistently and reliably over time.

For more detailed information, including pin configurations, electrical characteristics, and application notes, customers are encouraged to refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess