EN
  • EN
  • DE

11AA160-I/TO

Part No 11AA160-I/TO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Bag
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number 11AA160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 11AA160ITO
Standard Package 1,000
Win Source Part Number 1323301-11AA160-I/TO
Ultra Librarian 3D Model Ultra Librarian 11AA160-I/TO CAD Model

Description

The 11AA160-I/TO is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable Microchip Technology lineup. Designed for optimal efficiency and performance, this product offers a robust solution for data storage requirements in a wide range of applications.

Key Features

  • Memory Size: The 11AA160-I/TO comes with a memory size of 16 Kbits, providing ample space for your configuration parameters, serial numbers, or any small data sets that need to be preserved across power cycles.
  • Interface Type: It utilizes a user-friendly I2C (Inter-Integrated Circuit) interface, ensuring easy integration with most microcontrollers and processors, and allowing for a simple communication setup.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it highly versatile for both low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA160-I/TO is built to reliably function in harsh environments and under extreme conditions.
  • Package Type: Encased in a TO-92 package, it is designed for through-hole mounting, which is beneficial for prototyping and applications where space is not highly constrained.
  • Write Cycle Time: It offers a maximum write cycle time of 5 ms, ensuring quick data storage and minimal delay in operations.

Applications

The 11AA160-I/TO is ideal for use in a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Consumer electronics
  • Networking equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The 11AA160-I/TO EEPROM is no exception, offering long-term data retention and high endurance for repeated write operations. Additionally, Microchip provides comprehensive technical support and resources to assist with integration and troubleshooting, ensuring a seamless experience for both developers and end-users.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9780 $53.7900
125+ $0.8025 $100.3125
195+ $0.7774 $151.5930
270+ $0.7524 $203.1480
345+ $0.7273 $250.9185
465+ $0.6520 $303.1800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess