The Micro Commercial Co SMCJ54CA-TP is a bidirectional zener diode designed for general-purpose applications. It is mounted in SMD (SMT) and comes in a tape & reel (TR), cut tape (CT) package. This diode has a voltage - reverse standoff (Typ) of 54V and a voltage - breakdown (Min) of 60V. The voltage - clamping (Max) @ Ipp is 87.1V, and the power - peak pulse is 1500W (1.5kW). The current - peak pulse (10/1000µs) is 17.3A. The temperature range for operating is -55°C ~ 175°C (TJ). in the open market.
- Voltage - Reverse Standoff (Typ): 54V
- Voltage - Breakdown (Min): 60V
- Voltage - Clamping (Max) @ Ipp: 87.1V
- Power - Peak Pulse: 1500W (1.5kW)
- Current - Peak Pulse (10/1000µs): 17.3A
- Temperature Range: -55°C ~ 175°C (TJ)