EN
  • EN
  • DE

SMCJ1.5KE75CA-TP

Part No SMCJ1.5KE75CA-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Micro Commercial Co
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64.1V
Voltage - Breakdown (Min) 71.3V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 14.8A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMC)
Base Product Number SMCJ1.5
Other Names Q8360578,SMCJ1.5KE75CA-TPMSDKR,SMCJ1.5KE75CA-TPMSCT,SMCJ1.5KE75CA-TPMSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299812-SMCJ1.5KE75CA-TP
Ultra Librarian 3D Model Ultra Librarian SMCJ1.5KE75CA-TP CAD Model

Description

The SMCJ1.5KE75CA-TP is a Transient Voltage Suppressor (TVS) diode manufactured by Micro Commercial Components (MCC). This TVS diode is designed to protect sensitive electronic devices from voltage transients caused by inductive load switching, lightning, and electrostatic discharge (ESD). It comes in a surface-mount SMC (DO-214AA) package, making it well-suited for automated assembly and high-density circuit board designs.

Applications

  • Protection of sensitive electronic equipment
  • I/O Ports
  • Power lines
  • Signal lines
  • Microcontroller protection

Features

  • Surface Mount SMC (DO-214AA) package
  • Glass passivated junction
  • 1500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycle): 0.01%
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • Typical IR less than 5μA above 12V
  • High temperature soldering guaranteed: 260°C/40 seconds at terminals

Benefits

  • Provides a robust level of protection against transient voltage events, increasing the reliability and lifespan of protected equipment.
  • Its small size allows for integration into space-constrained applications.
  • The fast response time ensures effective protection against fast-rising transients.
  • Reduces the risk of damage due to voltage surges, lowering maintenance costs.
  • Easy to use in automated assembly processes.

Detailed Specs

The SMCJ1.5KE75CA-TP is a bidirectional TVS diode with a stand-off voltage of 75V. The 'CA' suffix indicates it is bidirectional. The peak pulse power dissipation is rated at 1500W for a 10/1000μs pulse. The clamping voltage is designed to limit the voltage across the protected circuit to a safe level during a transient event. The operating temperature range is typically from -55°C to +150°C. It is vital to consult the manufacturer's datasheet for precise electrical characteristics, including the clamping voltage at specific test currents, reverse leakage current, forward voltage drop, and surge current capability. The datasheet also provides details on the device's capacitance and its ability to handle repetitive surge events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess