The 1299664-SMA6J18CA-TP is a bidirectional TVS diode with a voltage rating of 18V and a power rating of 600W. It is suitable for use in various applications including general purpose circuit protection. The SMD (SMT) package makes it easy to mount on a circuit board. The 20V breakdown voltage ensures that the diode provides reliable protection to the circuit. The operating temperature range of this diode is -55°C to 175°C, making it suitable for use in harsh environments. The 1299664-SMA6J18CA-TP is manufactured by Micro Commercial Co and is available in a standard package of 5,000.
- Breakdown Voltage: 20V
- Clamping Voltage: 29.2V @ 20.5A
- Power Rating: 600W
- Operating Temperature: -55°C to 175°C
- Package: SMD (SMT)