EN
  • EN
  • DE

SM4007PL

Part No SM4007PL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1.0 Ampere Silion Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250897-SM4007PL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SM4007PL CAD Model

Description

The SM4007PL is a surface-mount rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for general-purpose rectification in various electronic circuits. This diode is commonly used to convert AC voltage to DC voltage.

Applications:

  • AC to DC Power Supplies: Used in rectifier circuits to convert AC voltage to DC voltage.
  • Adapters: Found in AC adapters for electronic devices.
  • Battery Chargers: Used in charging circuits for rechargeable batteries.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to prevent voltage spikes.

Features:

  • Surface Mount Package: Designed for surface mount assembly.
  • High Surge Current Capability: Withstands high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss in the diode.
  • High Reliability: Offers high reliability and stable performance.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Efficient Rectification: Converts AC to DC efficiently.
  • Protection Against Surges: Protects circuits from voltage surges.
  • Easy Assembly: Surface mount package allows for easy automated assembly.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliant.

Technical Specifications:

The SM4007PL has a peak repetitive reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 1.0A. The forward voltage (VF) is typically around 1.1V at 1.0A. The surge current capability is high, typically around 30A. The diode is typically available in a surface-mount package such as a SMA or similar. Refer to the official MCC datasheet for detailed electrical characteristics, performance graphs, and package dimensions.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5,210+ $0.0096 $50.0160
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334,680 pieces
MOQ: 5210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess