EN
  • EN
  • DE

SK86L

Part No SK86L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 8.0 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250292-SK86L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK86L CAD Model

Description

The SK86L is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification, characterized by a low forward voltage drop and fast switching speed. This combination makes it ideal for applications requiring minimal power loss and high-speed performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diode Applications
  • Polarity Protection Circuits

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • High Surge Current Capability: Provides protection against voltage transients and surges.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Low Reverse Leakage Current: Reduces power loss in reverse bias conditions.
  • UL Flammability Classification 94V-0: Ensures safety with flame-retardant properties.

Benefits

  • Increased Efficiency: Reduces energy consumption and heat generation in power conversion systems.
  • Improved System Performance: Faster switching speeds enhance overall system response and performance.
  • Enhanced Reliability: High surge current capability protects against damage from voltage spikes.
  • Simplified Thermal Management: Lower forward voltage drop reduces heat generation, simplifying cooling requirements.
  • Compact Design: Enables smaller and more efficient power supply and converter designs.

Additional Details

The SK86L typically features a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 8.0A. It operates over a temperature range of -55°C to +125°C. The device is commonly available in a DO-214AA (SMB) package, making it suitable for surface mount applications. Depending on the specific operating conditions, appropriate heatsinking may be required to maintain the device junction temperature within specified limits. It is often used in applications where the low forward voltage drop is more important than the reverse recovery time, differentiating it from ultrafast rectifiers.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7838 $60.5408
38+ $3.1046 $117.9748
58+ $3.0076 $174.4408
80+ $2.9106 $232.8480
103+ $2.8136 $289.8008
138+ $2.5225 $348.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess