EN
  • EN
  • DE
  • IT

SK38A-LT

Part No SK38A-LT
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 3 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250214-SK38A-LT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK38A-LT CAD Model

Description

The SK38A-LT is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This rectifier is designed for surface mount applications, offering a low forward voltage drop and high surge current capability. It's ideal for use in high-frequency inverters, freewheeling, and polarity protection applications.

Applications

  • Switching Power Supplies (SMPS): Used as a rectifier to improve efficiency in the secondary side of SMPS.
  • DC-DC Converters: Provides efficient rectification in DC-DC converter circuits.
  • Freewheeling Diode: Protects inductive loads by providing a path for current flow when the switching device is turned off.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • Schottky Barrier Rectifier: Offers low forward voltage drop and fast switching speed.
  • Surface Mount Package: Designed for automated assembly and compact designs.
  • High Surge Current Capability: Provides robust performance in applications with transient current surges.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term performance in demanding applications.
  • RoHS Compliant: Environmentally friendly construction.
  • Reverse Voltage: 80V
  • Forward Current: 3.0A

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation, improving overall system efficiency.
  • Compact Design: Surface mount package allows for dense circuit board layouts.
  • Reliable Performance: High surge current capability ensures robust operation in demanding environments.
  • Fast Switching Speed: Suitable for high-frequency applications.

Additional Details

The SK38A-LT is commonly used in consumer electronics, industrial equipment, and automotive applications. Its compact size and reliable performance make it a versatile choice for various power rectification needs. The operating temperature range is typically -55°C to +125°C, and it is available in a standard surface mount package for easy assembly.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0679 $50.2460
1,795+ $0.0558 $100.1610
2,780+ $0.0540 $150.1200
3,825+ $0.0523 $200.0475
4,955+ $0.0505 $250.2275
6,625+ $0.0453 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess