EN
  • EN
  • DE

SFM14PL-TP

Part No SFM14PL-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1A 200V SOD-123FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Diode Standard 200 V 1A Surface Mount SOD-123FL
Manufacturer Micro Commercial Co
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name SFM14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SFM14PL-TP-ND, SFM14PL-TPMSCT, SFM14PL-TPMSTR, SFM14PL-TPMSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894263-SFM14PL-TP
Ultra Librarian 3D Model Ultra Librarian SFM14PL-TP CAD Model

Description

The SFM14PL-TP is a surface mount fast recovery rectifier manufactured by Micro Commercial Components (MCC). It's designed for use in applications requiring fast switching speeds and low forward voltage drop. This device is commonly used in power supplies, inverters, and other high-frequency applications.

Applications:

  • Switch-mode power supplies (SMPS) for efficient power conversion
  • Freewheeling diodes in motor control circuits
  • Power inverters for converting DC to AC
  • High-frequency rectification in various electronic circuits
  • DC-DC converters for voltage regulation
  • LED lighting for efficient power management

Features:

  • Fast recovery time for reduced switching losses
  • Low forward voltage drop for improved efficiency
  • High surge current capability for robust performance
  • Surface mount package for automated assembly
  • Glass passivated junction for high reliability
  • RoHS compliant for environmental protection
  • Low leakage current

Benefits:

  • Improved efficiency in power conversion due to minimized switching losses
  • Reduced heat generation in circuits due to low forward voltage drop
  • Reliable operation under surge conditions
  • Simplified assembly process with surface mount packaging
  • Long-term reliability due to glass passivated junction
  • Environmentally friendly

Additional Details:

The SFM14PL-TP's fast recovery time minimizes switching losses, improving overall efficiency. The low forward voltage drop reduces heat generation, allowing for higher power densities. The high surge current capability ensures robust performance under transient conditions. The surface mount package facilitates automated assembly processes, reducing manufacturing costs. The glass passivated junction provides excellent stability and reliability. This rectifier is commonly used in power supplies, inverters, and other high-frequency applications where efficiency and reliability are critical. The typical recovery time is specified in the datasheet, and this parameter should be carefully considered when designing the circuit. The maximum repetitive peak reverse voltage and the maximum average forward rectified current are important parameters to consider during the design process.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0987 $50.3370
1,235+ $0.0810 $100.0350
1,915+ $0.0785 $150.3275
2,640+ $0.0759 $200.3760
3,410+ $0.0734 $250.2940
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,580 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess