EN
  • EN
  • DE
Part No S5KL
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 5 Amp Silicon Rectifier 50 to 1000 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1245522-S5KL
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S5KL CAD Model

Description

The S5KL is a surface-mount Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for efficient, high-frequency rectification, particularly in applications requiring minimal forward voltage drop and rapid switching speeds. Its characteristics make it suitable for various power management and protection circuits.

Applications:

  • Switching Power Supplies: Used in the output rectification stage of switching power supplies to increase efficiency.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage with minimal power loss.
  • Freewheeling Diode: Functions as a freewheeling diode for inductive loads.
  • Reverse Polarity Protection: Used to protect circuits from reverse polarity connections.
  • High-Frequency Inverters: Rectifies high-frequency AC voltage for DC conversion.

Features:

  • Low Forward Voltage Drop: Reduces power loss and enhances efficiency.
  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Surface Mount Package: Available in a compact surface-mount package for automated assembly.
  • High Reliability: Designed for stable, long-lasting performance.

Benefits:

  • High Efficiency: Low forward voltage drop maximizes overall system efficiency.
  • Robust Protection: High surge current capacity safeguards against transient voltage spikes.
  • Reduced Power Dissipation: Fast switching speed minimizes power dissipation during switching.
  • Compact Design: Small surface-mount package allows for high-density PCB layouts.
  • Reliable Operation: Ensures stable and dependable performance across various operating conditions.

Additional Details:

The S5KL's key specifications include maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and peak forward surge current (IFSM). It's essential to ensure that these parameters meet the requirements of the intended application. Consult the manufacturer's datasheet for precise details. The typical operating junction temperature spans from -55°C to +125°C. In applications with high forward currents, proper heat sinking is necessary to maintain optimal performance and reliability. The datasheet provides comprehensive technical details and usage recommendations.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess