EN
  • EN
  • DE

MCD04N60-BP

Part No MCD04N60-BP
Manufacturer Micro Commercial Co
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080090-MCD04N60-BP
Categories OEM Parts(M-N)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCD04N60-BP CAD Model

Description

The MCD04N60-BP is a 600V, 4A N-Channel MOSFET from Micro Commercial Components (MCC). This MOSFET is designed for high-voltage, high-speed switching applications. It features a low on-resistance (RDS(on)) which reduces power dissipation and improves efficiency.

Applications

  • Power supplies (SMPS)
  • Motor control
  • Lighting ballasts
  • DC-DC converters
  • Inverters
  • Solid-state relays

Features

  • N-Channel MOSFET
  • Voltage Rating: 600V
  • Continuous Drain Current: 4A
  • Low On-Resistance (RDS(on))
  • High Switching Speed
  • Avalanche Energy Rated
  • TO-252 Package

Benefits

  • High Voltage Capability: Suitable for applications operating at high voltages.
  • Low Power Dissipation: Low RDS(on) minimizes power loss, improving efficiency and reducing heat generation.
  • Fast Switching: High switching speed enables efficient operation in high-frequency applications.
  • Reliability: Avalanche energy rating ensures robust performance under transient conditions.

Additional Details

The MCD04N60-BP is designed for demanding power electronics applications. It offers a good balance of voltage, current, and switching speed. It's RoHS compliant and available in a TO-252 package for surface mount assembly. Its gate threshold voltage is typically around 3V.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess