EN
  • EN
  • DE

MBRD5100HL-TP

Part No MBRD5100HL-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 5A,100V,SCHOTTKY,DPAK PACKAGE / Diode Schottky 100 V 5A Surface Mount D-Pak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 730 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 3.5 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-Pak
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number MBRD5100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names MBRD5100HL-TPMSCT,-1142-MBRD5100HL-TPTR,-1142-MBRD5100HL-TPCT,MBRD5100HL-TPMSTR,-1142-MBRD5100HL-TPDKR,MBRD5100HL-TPMSDKR
Standard Package 2,500
Win Source Part Number 990129-MBRD5100HL-TP
Ultra Librarian 3D Model Ultra Librarian MBRD5100HL-TP CAD Model

Description

The MBRD5100HL-TP is a Schottky diode designed for use in fast recovery applications.

  • Maximum Reverse Voltage: 100 V
  • Average Rectified Current: 5A
  • Forward Voltage: 730 mV @ 5 A
  • Reverse Leakage Current: 3.5 µA @ 100 V
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Mounting Type: SMT
  • Operating Temperature Range: -55°C to 175°C
  • Manufacturer: Micro Commercial Co
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4580 $59.5400
310+ $0.3758 $116.4980
480+ $0.3641 $174.7680
660+ $0.3523 $232.5180
850+ $0.3406 $289.5100
1,135+ $0.3054 $346.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess