EN
  • EN
  • DE
  • IT

MB3510W-BP

Part No MB3510W-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1KV 35A MB-35W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Single Phase Standard 1 kV Through Hole MB-35W
Manufacturer Micro Commercial Co
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-Square, MB-35W
Case / Package MB-35W
Family Name MB3510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -MB3510W-BPMS, Q2728448, MB3510WBP, MB3510W-BPMS
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925788-MB3510W-BP
Ultra Librarian 3D Model Ultra Librarian MB3510W-BP CAD Model

Description

The MB3510W-BP is a bridge rectifier manufactured by Micro Commercial Co.

  • Family: MB3510 family
  • Category: discrete semiconductor product
  • Voltage Rating: 1 kV
  • Operating Temperatures: -55°C to 150°C
  • Package: bulk
  • Quantity per Package: 50 pieces
  • Package Type: 4-square MB-35W
  • Mounting Type: through-hole mounted
  • Supply and Demand Status: balanced
  • REACH: unaffected
  • HTSUS: 8541.10.0080
  • Other Part Numbers: -MB3510W-BPMS, Q2728448, MB3510WBP, and MB3510W-BPMS

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess