EN
  • EN
  • DE

GBJ2504-BP

Part No GBJ2504-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 400V 25A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-SIP, GBJ
Supplier Device Package GBJ
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1491029-GBJ2504-BP
Ultra Librarian 3D Model Ultra Librarian GBJ2504-BP CAD Model

Description

N

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1KV 25A D-63
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess