EN
  • EN
  • DE

GBJ1510-BP

Part No GBJ1510-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 15A 1000V GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 1000V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package GBJ
Win Source Part Number 116779-GBJ1510-BP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian GBJ1510-BP CAD Model

Description

The Micro Commercial Co GBJ1510-BP is a single phase standard diode ideal for various electronic applications.

  • Current - Average Rectified (Io): 15A
  • Voltage - Forward (Vf) (Max): 1.05V @ 7.5A
  • Current - Reverse Leakage @ Vr: 10μA @ 1000V
  • Voltage - Peak Reverse (Max): 1000V
  • Package: GBJ
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C to 150°C (TJ)
  • Package Quantity: 750 pcs

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4365 $50.1975
280+ $0.3582 $100.2960
435+ $0.3470 $150.9450
600+ $0.3358 $201.4800
775+ $0.3246 $251.5650
1,035+ $0.2910 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess