EN
  • EN
  • DE

GBJ1504-BP

Part No GBJ1504-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 15A 400V GBJ / Diode Rectifier Bridge Single 400V 15A 4-Pin(4+Tab) Case GBJ Bulk/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 7.5A
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774983-GBJ1504-BP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 750
Family Name GBJ1504
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian GBJ1504-BP CAD Model

Description

The Micro Commercial Co GBJ1504-BP is a discrete semiconductor product from Micro Commercial Co.

  • Category: Single Phase Diodes
  • Family Name: GBJ1504
  • Win Source Part Number: 774983-GBJ1504-BP
  • Current Average Rectified (Io): 15A
  • Reverse Leakage Current: 10μA @ 400V
  • Peak Reverse Voltage (Maximum): 400V
  • Forward Voltage (Maximum) @ If: 1.05V @ 7.5A
  • Supply and Demand Status: Limited
  • Alternative parts: Available for cross-reference

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
ShenZhen SlkorMicro Semicon Co. Ltd
DBS
Lowest to $0.0578
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0821
Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess